Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | 3PST |
---|---|
Contact Voltage AC Max | 600V |
Contact Current AC Max | 400A |
Contact Voltage DC Max | 600V |
Contact Current DC Max | 400A |
RoHS Compliant | Yes |
Safety Switch, Fusible, 3Pst, 400A, 600V | Newark Electronics |
Where can I find additional details, specifications and documents for a H365?
Additional datasheets, footprints and schematics for H365 are listed on our Part Details page. You can also find images and similar parts to H365 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H365 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H365 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H365 fall under?
The H365 is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to H365 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H365 you can contact the distributor directly for product support, shipping queries etc.
Is the H365 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H365 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for H365.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H365 often in real-time on the comparison pages.
What if I can't find stock of H365?
You can fill out our help required form which you can use to request a quote for H365 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.