Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | 3PST |
---|---|
Contact Voltage AC Max | 600V |
Contact Current AC Max | 30A |
Contact Voltage DC Max | 600V |
Contact Current DC Max | 30A |
RoHS Compliant | Yes |
Safety Switch, Fusible, 3Pst, 30A, 600V | Newark Electronics |
Where can I find additional details, specifications and documents for a H361AVW?
Additional datasheets, footprints and schematics for H361AVW are listed on our Part Details page. You can also find images and similar parts to H361AVW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H361AVW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H361AVW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H361AVW fall under?
The H361AVW is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to H361AVW when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H361AVW you can contact the distributor directly for product support, shipping queries etc.
Is the H361AVW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H361AVW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for H361AVW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H361AVW often in real-time on the comparison pages.
What if I can't find stock of H361AVW?
You can fill out our help required form which you can use to request a quote for H361AVW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.