Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 125A |
Operating Voltage Max | 660VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Random Turn On |
Control Voltage Min | 4VDC |
RoHS Compliant | Yes |
SSR Relay | Relay Specialties |
Solid State Relay, 125A, 4V-32Vdc, Panel | Newark Electronics |
Solid State Relay, 4-32 VDC, SPST, 125A/660VAC, Random Turn-On, H12WD Series | Sensata - Crydom H12WD48125-10 | RS Americas |
SSR PM IP00 660VAC/125A DC | TTI Europe |
Solid State Relays - Industrial Mount PM IP00 SSR, 660VAC 125A, DC In, RN | Sager |
Where can I find additional details, specifications and documents for a H12WD48125-10?
Additional datasheets, footprints and schematics for H12WD48125-10 are listed on our Part Details page. You can also find images and similar parts to H12WD48125-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H12WD48125-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H12WD48125-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H12WD48125-10 fall under?
The H12WD48125-10 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to H12WD48125-10 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H12WD48125-10 you can contact the distributor directly for product support, shipping queries etc.
Is the H12WD48125-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H12WD48125-10 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for H12WD48125-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H12WD48125-10 often in real-time on the comparison pages.
What if I can't find stock of H12WD48125-10?
You can fill out our help required form which you can use to request a quote for H12WD48125-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.