Status: | Active |
---|---|
Series: | H11F1M |
RoHS: | Compliant |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.41
|
810
in stock
|
Buy Now | |
element14
from US$2.08
|
758
in stock
|
Buy Now | |
Farnell
from US$1.98
|
758
in stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.82
|
-
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
As a remote variable resistor: |
≤ 100Ω to ≥ 300MΩ |
≤ 15pF shunt capacitance |
≥ 100GΩ I/O isolation resistanceAs an analog switch: |
Extremely low offset voltage |
60 Vpk-pk signal capability |
No charge injection or latch-up |
UL recognized (File #E90700) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | H11F1M |
---|---|
Compliance | Pb-free |
VCC (Max) (V) | 30 |
VCC (Min) (V) | - |
VOL (Max) (V) | - |
ICCL (Max) (mA) | - |
II (ON) RMS (Min) (mA) | - |
II (OFF) RMS (Max) (mA) | 0.05 |
ITH+ (Max) (mA) | - |
ITH- (Max) (mA) | - |
Breakdown Voltage (Min) (V) | 30 |
Off State Dark Current (Max) (nA) | 50 |
RON (Max) (Ω) | 200 |
tPHL, ton (Max) (µs) | 25 |
tPLH, toff (Max) (µs) | 25 |
VISO (Min) (V) | 7500 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
FET O/P analogue optocoupler,H11F1SM,SMD | RS |
OPTOCOUPLER, GATE DRIVE, 7.5KV, SMDIP-6 | element14 |
Optocoupler, Gate Drive, 7.5Kv, Smdip-6 | Newark Electronics |
H11F1SM Series 5300 Vrms 30 V Output Photo FETOptocoupler - SMD-6 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a H11F1SM?
Additional datasheets, footprints and schematics for H11F1SM are listed on our Part Details page. You can also find images and similar parts to H11F1SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11F1SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11F1SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11F1SM fall under?
The H11F1SM is listed under Interfaces > High Performance Optocouplers > Specific Function Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11F1SM when available in the Specific Function Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11F1SM you can contact the distributor directly for product support, shipping queries etc.
Is the H11F1SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for H11F1SM have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for H11F1SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11F1SM often in real-time on the comparison pages.
What if I can't find stock of H11F1SM?
You can fill out our help required form which you can use to request a quote for H11F1SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.