Status: | Unknown |
---|---|
Series: | H516 Series |
RoHS: | Unknown |
Prices starting from US$5.18
No. of Turns | 15Turns |
---|---|
Shaft Diameter | 6mm |
Dial Composition | Satin Chrome |
Product Range | H516 Series |
SVHC | No SVHC (15-Jan-2018) |
H-516 15 Turns-Counting Dial 6mm | RS |
Bourns Potentiometer Accessory Turns Counting Dial | Distrelec |
COUNTING DIAL, 15 TURN, 6MM | element14 |
Counting Dial, 15 Turn, 6Mm | Newark Electronics |
ACC POT Turns-Counting Dial for Precision Potentiometers 20 Turns 6 mm Shaft Diameter Panel Mount | Avnet America |
H-516 15 Turns-Counting Dial 6mm | Bourns H-516-6M | RS Americas |
Where can I find additional details, specifications and documents for a H-516-6M?
Additional datasheets, footprints and schematics for H-516-6M are listed on our Part Details page. You can also find images and similar parts to H-516-6M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-516-6M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-516-6M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-516-6M fall under?
The H-516-6M is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to H-516-6M when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-516-6M you can contact the distributor directly for product support, shipping queries etc.
Is the H-516-6M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H-516-6M have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for H-516-6M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-516-6M often in real-time on the comparison pages.
What if I can't find stock of H-516-6M?
You can fill out our help required form which you can use to request a quote for H-516-6M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.