Potentiometer Dials
Parts from Potentiometer Dials Category
COUNTING DIAL, 10 TURN, 7/8" DIAM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; SVHC:No SVHC (20-Jun-2016); Accessory Type:Counting Dial; Colour:Black matte & Chrome; Dial Marking:WhiteRoHS Compliant: Yes
TURNS COUNTING DIAL, ANALOG,10; No. of Turns:10Turns; Shaft Diameter:6mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:6mm Diameter Shaft Potentiometers; Body Material:Plastic RoHS Compliant: Yes
ANALOG COUNTING DIAL, 10TURN, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Shaft Size:0.25 "RoHS Compliant: Yes