Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Turns | 1520Turns |
---|---|
Solenoid Duty Cycle | Continuous |
Coil Voltage | 27VDC |
Coil Power Continuous | 12.5W |
RoHS Compliant | Yes |
Solenoid, Rotary, Continuous | Newark Electronics |
SOLENOID, ROTARY, 12.5W, 40.87X26.8MM | Farnell |
Where can I find additional details, specifications and documents for a H-2413-031?
Additional datasheets, footprints and schematics for H-2413-031 are listed on our Part Details page. You can also find images and similar parts to H-2413-031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-2413-031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-2413-031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-2413-031 fall under?
The H-2413-031 is listed under Automation & Process Control > Solenoids > Rotary Solenoids.
Can I view similar or alternative parts?
You can view similar parts to H-2413-031 when available in the Rotary Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-2413-031 you can contact the distributor directly for product support, shipping queries etc.
Is the H-2413-031 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for H-2413-031 have stock available?
Authorised distributors including Newark Electronics, Farnell and Sager have stock available or on a lead time for H-2413-031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-2413-031 often in real-time on the comparison pages.
What if I can't find stock of H-2413-031?
You can fill out our help required form which you can use to request a quote for H-2413-031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.