Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Turns | 15Turns |
---|---|
Shaft Diameter | 3.17mm |
Dial Composition | Satin Chrome |
Accessory Type | Turns Counting Dial |
Body Material | Satin chrome |
Knob / Dial Style | Round Skirted |
RoHS Compliant | Yes |
Dial, Turns-Counting, Analog, 15 Turns,50per Turn, Shaft Dia 0.124in, Satin Chrome | Bourns H-22-3A | RS Americas |
Counting Dial, 15 Turns, 3.17Mm | Newark Electronics |
H-22 Turns-Counting Dial 15 Turn Satin Chrome Panel Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a H-22-3A?
Additional datasheets, footprints and schematics for H-22-3A are listed on our Part Details page. You can also find images and similar parts to H-22-3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-22-3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-22-3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-22-3A fall under?
The H-22-3A is listed under Passive Components > Potentiometers, Trimmers & Accessories > Potentiometer Dials.
Can I view similar or alternative parts?
You can view similar parts to H-22-3A when available in the Potentiometer Dials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-22-3A you can contact the distributor directly for product support, shipping queries etc.
Is the H-22-3A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for H-22-3A have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for H-22-3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-22-3A often in real-time on the comparison pages.
What if I can't find stock of H-22-3A?
You can fill out our help required form which you can use to request a quote for H-22-3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.