Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 2 |
---|---|
Output Current | - |
Propagation Delay | 1.5ns |
No. of Pins | 8Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 1V |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bidirectional Low Voltage Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Gtl2002Dp,118 Rohs Compliant: Yes |Nxp GTL2002DP,118 | Newark Electronics |
IC, VOLTAGE TRANSLATOR, 2 I/P, TSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a GTL2002DP 118?
Additional datasheets, footprints and schematics for GTL2002DP 118 are listed on our Part Details page. You can also find images and similar parts to GTL2002DP 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GTL2002DP 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GTL2002DP 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GTL2002DP 118 fall under?
The GTL2002DP 118 is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to GTL2002DP 118 when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GTL2002DP 118 you can contact the distributor directly for product support, shipping queries etc.
Is the GTL2002DP 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GTL2002DP 118 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GTL2002DP 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GTL2002DP 118 often in real-time on the comparison pages.
What if I can't find stock of GTL2002DP 118?
You can fill out our help required form which you can use to request a quote for GTL2002DP 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.