Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 50A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.45V |
Power Dissipation Pd | 240W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-3P |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ic Continuous a Max | 50A |
Fall Time Typ | 50ns |
Junction Temperature Tj Max | 150°C |
Junction to Case Thermal Resistance A | 0.521°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 240W |
Pulsed Current Icm | 100A |
Rise Time | 70ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DC Collector Current | 50A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.45V |
Power Dissipation Pd | 240W |
Collector Emitter Voltage V(br)ceo | 600V |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Igbt, 600V, To-3P(Lh) | Newark Electronics |
Where can I find additional details, specifications and documents for a GT50J325?
Additional datasheets, footprints and schematics for GT50J325 are listed on our Part Details page. You can also find images and similar parts to GT50J325 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GT50J325 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GT50J325 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GT50J325 fall under?
The GT50J325 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to GT50J325 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GT50J325 you can contact the distributor directly for product support, shipping queries etc.
Is the GT50J325 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GT50J325 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for GT50J325.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GT50J325 often in real-time on the comparison pages.
What if I can't find stock of GT50J325?
You can fill out our help required form which you can use to request a quote for GT50J325 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.