Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 4Channels |
---|---|
Protocol | AT API CMUX GSM / GPRS PPP TCP API UDP API |
Supply Voltage Max | 4.5V |
Frequency RF | 1900MHz |
Module Interface | - |
Kit Features | - |
Product Range | - |
Supply Voltage Min | 3.3V |
Supply Voltage Range | 3.3V to 4.5V |
MOD, GSM / GPRS, QUAD BAND, UART | Farnell |
Mod, Gsm/Gprs, Quad Band, Uart, Micro Coaxial | Newark Electronics |
Where can I find additional details, specifications and documents for a GSM0308-71?
Additional datasheets, footprints and schematics for GSM0308-71 are listed on our Part Details page. You can also find images and similar parts to GSM0308-71 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSM0308-71 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSM0308-71 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSM0308-71 fall under?
The GSM0308-71 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to GSM0308-71 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSM0308-71 you can contact the distributor directly for product support, shipping queries etc.
Is the GSM0308-71 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GSM0308-71 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for GSM0308-71.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSM0308-71 often in real-time on the comparison pages.
What if I can't find stock of GSM0308-71?
You can fill out our help required form which you can use to request a quote for GSM0308-71 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.