Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 2.8A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 950mV |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Diode Rectifier Bridge Single 600V 2.8A 4-Pin Case GSIB-5S Tube | Avnet America |
6.0A 600V BR GSIB-5S | TTI Europe |
Where can I find additional details, specifications and documents for a GSIB660-E3/45.?
Additional datasheets, footprints and schematics for GSIB660-E3/45. are listed on our Part Details page. You can also find images and similar parts to GSIB660-E3/45. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSIB660-E3/45. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSIB660-E3/45. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSIB660-E3/45. fall under?
The GSIB660-E3/45. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GSIB660-E3/45. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSIB660-E3/45. you can contact the distributor directly for product support, shipping queries etc.
Is the GSIB660-E3/45. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GSIB660-E3/45. have stock available?
Authorised distributors including Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for GSIB660-E3/45..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSIB660-E3/45. often in real-time on the comparison pages.
What if I can't find stock of GSIB660-E3/45.?
You can fill out our help required form which you can use to request a quote for GSIB660-E3/45. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.