Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
No stock
|
Buy Now | |
RS
from US$0.18
|
11,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
5,315
in stock
|
Buy Now | |
element14
from US$0.18
|
5,315
in stock
|
Buy Now | |
Farnell
from US$0.17
|
5,315
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
2,700
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Capacitor MLCC GRM 1210 2.2nF 630V U2J | RS |
Cap, 2200Pf, 630V, Mlcc, 1210 Rohs Compliant: Yes |Murata GRM32A7U2J222JW31D | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
1210 2.2 nF 630 V â–’5% Tolerance U2J SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 2200 pF, 630 V, ± 5%, U2J (N750), 1210 [3225 Metric] | Avnet America |
2200PF 630V 5% 1210 | TTI Europe |
Multilayer Ceramic Capacitor, 2200 pF, 630 V, � 5%, U2J (N750), 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GRM32A7U2J222JW31D?
Additional datasheets, footprints and schematics for GRM32A7U2J222JW31D are listed on our Part Details page. You can also find images and similar parts to GRM32A7U2J222JW31D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM32A7U2J222JW31D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM32A7U2J222JW31D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM32A7U2J222JW31D fall under?
The GRM32A7U2J222JW31D is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GRM32A7U2J222JW31D when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM32A7U2J222JW31D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM32A7U2J222JW31D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GRM32A7U2J222JW31D have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for GRM32A7U2J222JW31D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM32A7U2J222JW31D often in real-time on the comparison pages.
What if I can't find stock of GRM32A7U2J222JW31D?
You can fill out our help required form which you can use to request a quote for GRM32A7U2J222JW31D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.