Status: | Unknown |
---|---|
Series: | GRM Series |
RoHS: | Unknown |
Prices starting from US$0.0116
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0177
|
10,861
in stock
|
Buy Now | |
Chip One Stop
from US$0.0163
|
106,138
in stock
|
Buy Now | |
CoreStaff
from US$0.0440
|
26,918
in stock
|
Buy Now | |
Future Electronics
from US$0.0124
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
10,861
in stock
|
Buy Now | |
element14
from US$0.0191
|
10,861
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0219
|
9,800
in stock
|
Buy Now | |
Avnet America
from US$0.0118
|
-
|
Buy Now | |
TTI Europe
from US$0.0116
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | GRM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
0402 25 V 1 uF ▒10% Tolerance X5R Multilayer Ceramic Chip Capacitor | Future Electronics |
Cap, 1Μf, 25V, 10%, X5R, 0402 | Newark Electronics |
CAP, 1µF, 25V, 10%, X5R, 0402 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 1 uF, 25 V, ± 10%, X5R, 0402 [1005 Metric] | Avnet America |
1.0UF 25V 10% 0402 | TTI Europe |
Multilayer Ceramic Capacitor, 1 uF, 25 V, � 10%, X5R, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GRM155R61E105KE11D?
Additional datasheets, footprints and schematics for GRM155R61E105KE11D are listed on our Part Details page. You can also find images and similar parts to GRM155R61E105KE11D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GRM155R61E105KE11D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM155R61E105KE11D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GRM155R61E105KE11D fall under?
The GRM155R61E105KE11D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GRM155R61E105KE11D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GRM155R61E105KE11D you can contact the distributor directly for product support, shipping queries etc.
Is the GRM155R61E105KE11D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GRM155R61E105KE11D have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for GRM155R61E105KE11D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GRM155R61E105KE11D often in real-time on the comparison pages.
What if I can't find stock of GRM155R61E105KE11D?
You can fill out our help required form which you can use to request a quote for GRM155R61E105KE11D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.