GRA.2S.269.GV Fasteners & Fixings by Lemo

WASHER, NYLON, 21.1MM, GREEN

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Newark
Newark
-
100
in stock
Buy Now
Logo for PEI-Genesis
PEI-Genesis
from US$0.70
100
in stock
Buy Now
Logo for Sager
Sager
from US$0.53
-
Buy Now

Specifications

External Diameter 21.1mm
Fastener Material Nylon (Polyamide)
RoHS Compliant Yes

Alternative Descriptions

PLASTIC INSULATING WASHER GREE | PEI-Genesis
Washer, Nylon, 21.1Mm, Green | Newark Electronics
Circular Push Pull Connectors INSULATING WASHER 2S-2B SERIES GREEN | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GRA.2S.269.GV?

Additional datasheets, footprints and schematics for GRA.2S.269.GV are listed on our Part Details page. You can also find images and similar parts to GRA.2S.269.GV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GRA.2S.269.GV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRA.2S.269.GV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GRA.2S.269.GV fall under?

The GRA.2S.269.GV is listed under Fasteners & Mechanical > Fasteners & Fixings > Plastic Fasteners > Plastic Washers.

Can I view similar or alternative parts?

You can view similar parts to GRA.2S.269.GV when available in the Plastic Washers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GRA.2S.269.GV you can contact the distributor directly for product support, shipping queries etc.

Is the GRA.2S.269.GV RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for GRA.2S.269.GV have stock available?

Authorised distributors including PEI-Genesis, Newark Electronics and Sager have stock available or on a lead time for GRA.2S.269.GV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GRA.2S.269.GV often in real-time on the comparison pages.

What if I can't find stock of GRA.2S.269.GV?

You can fill out our help required form which you can use to request a quote for GRA.2S.269.GV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay