Status: | Unknown |
---|---|
Series: | GQM Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
6,840
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
39,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
6,840
in stock
|
Buy Now | |
element14
from US$0.15
|
6,840
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
4,041
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10pF |
---|---|
Voltage Rating | 250V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | GQM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cap, 10Pf, 250V, Mlcc, 0805 Rohs Compliant: Yes |Murata GQM2195C2E100JB12D | Newark Electronics |
CAP, 10PF, 250V, MLCC, 0805 | element14 |
0805 10 pF 250 V â–’5% Tolerance C0G/NP0 Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 10 pF, 250 V, ± 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 10 pF, 250 V, � 5%, C0G (NP0), 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GQM2195C2E100JB12D?
Additional datasheets, footprints and schematics for GQM2195C2E100JB12D are listed on our Part Details page. You can also find images and similar parts to GQM2195C2E100JB12D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GQM2195C2E100JB12D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GQM2195C2E100JB12D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GQM2195C2E100JB12D fall under?
The GQM2195C2E100JB12D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GQM2195C2E100JB12D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GQM2195C2E100JB12D you can contact the distributor directly for product support, shipping queries etc.
Is the GQM2195C2E100JB12D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GQM2195C2E100JB12D have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for GQM2195C2E100JB12D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GQM2195C2E100JB12D often in real-time on the comparison pages.
What if I can't find stock of GQM2195C2E100JB12D?
You can fill out our help required form which you can use to request a quote for GQM2195C2E100JB12D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.