Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 120W |
Output Voltage - Output 1 | 28V |
Output Current - Output 1 | 4.28A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a GQA2W004A280V-007-R?
Additional datasheets, footprints and schematics for GQA2W004A280V-007-R are listed on our Part Details page. You can also find images and similar parts to GQA2W004A280V-007-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GQA2W004A280V-007-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GQA2W004A280V-007-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GQA2W004A280V-007-R fall under?
The GQA2W004A280V-007-R is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to GQA2W004A280V-007-R when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GQA2W004A280V-007-R you can contact the distributor directly for product support, shipping queries etc.
Is the GQA2W004A280V-007-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GQA2W004A280V-007-R have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for GQA2W004A280V-007-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GQA2W004A280V-007-R often in real-time on the comparison pages.
What if I can't find stock of GQA2W004A280V-007-R?
You can fill out our help required form which you can use to request a quote for GQA2W004A280V-007-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.