No. of Channels | - |
---|---|
Protocol | GSM GPRS |
Supply Voltage Max | 4.5V |
Frequency RF | - |
Module Interface | UART |
Kit Features | Tri-band 900/1800/1900MHz Quad-band 850/900/1800/1900MHz Support GSM 2/2+ standard |
Product Range | - |
Supply Voltage Min | 3.2V |
Gprs Module, Wap, Mms, For Devkit8000 | Newark Electronics |
Where can I find additional details, specifications and documents for a GPRS8000-S MODULE?
Additional datasheets, footprints and schematics for GPRS8000-S MODULE are listed on our Part Details page. You can also find images and similar parts to GPRS8000-S MODULE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPRS8000-S MODULE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPRS8000-S MODULE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPRS8000-S MODULE fall under?
The GPRS8000-S MODULE is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to GPRS8000-S MODULE when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPRS8000-S MODULE you can contact the distributor directly for product support, shipping queries etc.
Is the GPRS8000-S MODULE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPRS8000-S MODULE have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for GPRS8000-S MODULE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPRS8000-S MODULE often in real-time on the comparison pages.
What if I can't find stock of GPRS8000-S MODULE?
You can fill out our help required form which you can use to request a quote for GPRS8000-S MODULE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.