Status: | Unknown |
---|---|
Series: | GPE-X323 Series |
RoHS: | Unknown |
Prices starting from US$330.84
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 32V |
Output Current Min | 0A |
Output Current Max | 6A |
Power Rating | 192W |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | - |
Product Range | GPE-X323 Series |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Power supply: laboratory | Transfer Multisort Elektronik |
Dc Power Supply, Adj, 1Ch, 32V, 6A | Newark Electronics |
DC POWER SUPPLY, 1 CHANNEL, 192W | element14 |
GW Instek Bench Top Power Supply Adjustable 32V 6A 192W | Distrelec |
Where can I find additional details, specifications and documents for a GPE-1326?
Additional datasheets, footprints and schematics for GPE-1326 are listed on our Part Details page. You can also find images and similar parts to GPE-1326 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GPE-1326 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GPE-1326 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GPE-1326 fall under?
The GPE-1326 is listed under GW Instek Parts.
Can I view similar or alternative parts?
You can view similar parts to GPE-1326 when available in the GW Instek Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GPE-1326 you can contact the distributor directly for product support, shipping queries etc.
Is the GPE-1326 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GPE-1326 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Distrelec and TestEquity have stock available or on a lead time for GPE-1326.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GPE-1326 often in real-time on the comparison pages.
What if I can't find stock of GPE-1326?
You can fill out our help required form which you can use to request a quote for GPE-1326 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.