Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulator Body Material | Fibreglass |
---|---|
Thermal Conductivity | 2W/m.K |
Breakdown Voltage Vbr | 2.5kV |
Thickness | 3.18mm |
Volume Resistivity | 10ohm-m |
Thermal Impedance | 0.97°C/W |
Dielectric Strength | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Grey |
Dielectric Constant | 6.0 |
External Depth | 3.175mm |
External Width | 100mm |
Flammability Rating | UL94V-0 |
Isolation Voltage | 2.5kV |
Length | 100mm |
Material | Gap Pad 2000 S40 |
Operating Temperature Max | 200°C |
Operating Temperature Min | -60°C |
Operating Temperature Range | -60°C to +200°C |
Overall Width | 100mm |
Rockwell Hardness | 35 |
Specific Gravity | 0.6 |
Type | Thermal Pad |
Where can I find additional details, specifications and documents for a GP2000S40-0.125-02-4/4?
Additional datasheets, footprints and schematics for GP2000S40-0.125-02-4/4 are listed on our Part Details page. You can also find images and similar parts to GP2000S40-0.125-02-4/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP2000S40-0.125-02-4/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP2000S40-0.125-02-4/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP2000S40-0.125-02-4/4 fall under?
The GP2000S40-0.125-02-4/4 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to GP2000S40-0.125-02-4/4 when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP2000S40-0.125-02-4/4 you can contact the distributor directly for product support, shipping queries etc.
Is the GP2000S40-0.125-02-4/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP2000S40-0.125-02-4/4 have stock available?
There is no stock from authorised distributors for GP2000S40-0.125-02-4/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP2000S40-0.125-02-4/4 often in real-time on the comparison pages.
What if I can't find stock of GP2000S40-0.125-02-4/4?
You can fill out our help required form which you can use to request a quote for GP2000S40-0.125-02-4/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.