Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | - |
---|---|
Data Rate Max | 15.5Mbps |
Data Transmission Distance | - |
Product Range | - |
External Depth | 11mm |
External Length / Height | 19mm |
External Width | 12mm |
Fall Time tf | 8ns |
Lead Spacing | 2.54mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Peak Wavelength | 700nm |
Pin Format | SIL |
Rise Time | 15ns |
Supply Voltage | 3.3V |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 2.7V |
RECEIVER, FIBRE OPTIC | Farnell |
Fiber Optic Receiver, 15.5Mbps | Newark Electronics |
Where can I find additional details, specifications and documents for a GP1FAV31RK0F?
Additional datasheets, footprints and schematics for GP1FAV31RK0F are listed on our Part Details page. You can also find images and similar parts to GP1FAV31RK0F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP1FAV31RK0F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP1FAV31RK0F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP1FAV31RK0F fall under?
The GP1FAV31RK0F is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to GP1FAV31RK0F when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP1FAV31RK0F you can contact the distributor directly for product support, shipping queries etc.
Is the GP1FAV31RK0F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP1FAV31RK0F have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for GP1FAV31RK0F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP1FAV31RK0F often in real-time on the comparison pages.
What if I can't find stock of GP1FAV31RK0F?
You can fill out our help required form which you can use to request a quote for GP1FAV31RK0F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.