Status: | Unknown |
---|---|
Series: | GP02 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Repetitive Reverse Voltage Vrrm Max | 3kV |
---|---|
Forward Current If(AV) | 250mA |
Diode Configuration | Single |
Forward Voltage VF Max | 3V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins, 2 Pin |
Product Range | GP02 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode Type | Standard Recovery |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Standard Power Diode, Single, 3 Kv, 250 Ma, 3 V, 15 A, 175 C Rohs Compliant: Yes |Vishay GP02-30-E3/73 | Newark Electronics |
DIODE, RECTIFIER, 3KV, 0.25A, DO-204AL | element14 |
Diode Switching 3KV 0.25A 2-Pin DO-204AL Ammo | EBV Elektronik |
Diode Switching 3KV 0.25A 2-Pin DO-204AL | Future Electronics |
Where can I find additional details, specifications and documents for a GP02-30-E3/73?
Additional datasheets, footprints and schematics for GP02-30-E3/73 are listed on our Part Details page. You can also find images and similar parts to GP02-30-E3/73 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP02-30-E3/73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP02-30-E3/73 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP02-30-E3/73 fall under?
The GP02-30-E3/73 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to GP02-30-E3/73 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP02-30-E3/73 you can contact the distributor directly for product support, shipping queries etc.
Is the GP02-30-E3/73 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP02-30-E3/73 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for GP02-30-E3/73.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP02-30-E3/73 often in real-time on the comparison pages.
What if I can't find stock of GP02-30-E3/73?
You can fill out our help required form which you can use to request a quote for GP02-30-E3/73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.