Status: | Unknown |
---|---|
Series: | SUPERECTIFIER Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
4,841
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
10,990
in stock
|
Buy Now | |
element14
from US$0.19
|
4,841
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
240
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Schukat Electronic
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 3kV |
---|---|
Forward Current If(AV) | 250mA |
Diode Configuration | Single |
Forward Voltage VF Max | 3V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-204AL |
No. of Pins | 2Pins |
Product Range | SUPERECTIFIER Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Vishay Glass Passivated Rectifier 3kV 250mA DO-204AL | Distrelec |
RECTIFIER, SINGLE, 0.25A, 3KV, DO-204AL | element14 |
Rectifier, Single, 0.25A, 3Kv, Do-204Al | Newark Electronics |
GP02 Series 0.25 A 3 kV Axial Glass Passivated Junction Rectifier - DO-41 | Future Electronics |
Diode Switching 3KV 0.25A 2-Pin DO-204AL T/R | Avnet America |
High Voltage Diode 3000V 250mA DO41 | Schukat Electronic |
Where can I find additional details, specifications and documents for a GP02-30-E3/54?
Additional datasheets, footprints and schematics for GP02-30-E3/54 are listed on our Part Details page. You can also find images and similar parts to GP02-30-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GP02-30-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GP02-30-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GP02-30-E3/54 fall under?
The GP02-30-E3/54 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to GP02-30-E3/54 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GP02-30-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the GP02-30-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GP02-30-E3/54 have stock available?
Authorised distributors including Distrelec, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for GP02-30-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GP02-30-E3/54 often in real-time on the comparison pages.
What if I can't find stock of GP02-30-E3/54?
You can fill out our help required form which you can use to request a quote for GP02-30-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.