Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$148.93
|
No stock
|
Buy Now | |
RS Americas
from US$189.78
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$145.83
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$43.65
|
-
|
Buy Now | |
element14
from US$172.76
|
-
|
Buy Now | |
TTI Europe
from US$152.69
|
-
|
Buy Now | |
Sager
from US$153.88
|
-
|
Buy Now | |
Farnell
from US$148.93
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 45A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Operating Voltage Min | 48Vrms |
Operating Voltage Max | 600Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Switching Mode | Zero Crossing |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
Operating Voltage Range | 48Vrms to 600Vrms |
Peak Surge Current | 750A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current | 45A |
---|---|
Operating Voltage Max | 600VAC |
Relay Mounting | DIN Rail, Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
RoHS Compliant | Yes |
Relay, Solid State, SPST-NO, Ctrl 24VDC,45A,600VAC, DIN Rail, Zero, GNR 45MM Series | Sensata - Crydom GNR45DHZ | RS Americas |
SSR Relay DIN Rail Mount 45mm 600VAC/45A 4-32V | Rapid Electronics |
SSR DIN Mt Zero Cross | RS |
Solid State Relay, 45A, 4-32V, Din Rail | Newark Electronics |
SSR D RAIL MOUNT 45MM 600VAC/4 | TTI Europe |
Solid State Relays - Industrial Mount 4-32 VDC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a GNR45DHZ?
Additional datasheets, footprints and schematics for GNR45DHZ are listed on our Part Details page. You can also find images and similar parts to GNR45DHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GNR45DHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GNR45DHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GNR45DHZ fall under?
The GNR45DHZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to GNR45DHZ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GNR45DHZ you can contact the distributor directly for product support, shipping queries etc.
Is the GNR45DHZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GNR45DHZ have stock available?
Authorised distributors including RS Americas, Rapid Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for GNR45DHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GNR45DHZ often in real-time on the comparison pages.
What if I can't find stock of GNR45DHZ?
You can fill out our help required form which you can use to request a quote for GNR45DHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.