Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | G-MRCO-037 |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.61
|
No stock
|
Buy Now | |
Avnet Abacus
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
-
|
Buy Now | |
Future Electronics
from US$2.42
|
-
|
Buy Now | |
Avnet America
from US$2.00
|
-
|
Buy Now | |
RS Americas
from US$1.87
|
-
|
Buy Now | |
element14
from US$4.01
|
-
|
Buy Now | |
TTI Europe
from US$2.16
|
-
|
Buy Now | |
Richardson RFPD
from US$1.49
|
-
|
Buy Now | |
Sager
from US$2.03
|
-
|
Buy Now | |
Farnell
from US$3.05
|
-
|
Buy Now |
Typical Average Current | 1.6mA |
---|---|
Typical Operating Voltage | 5V |
Typical Signal Amplitude | 11mV/V |
Signal Output | Passive Analog |
Package | SO8 |
Product Type | Magnetic Angle Sensor |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Sensing Range | 0 – 180° |
Magnetoresistive Sensor 2-Axis 8-Pin SOIC T/R | Avnet Abacus |
Angular sensor,180deg Reel | RS |
Magnetic Angle Sensor, Amr, Soic-8 | Newark Electronics |
KMT37 Series 8.5 V 3 kOhm Gull Wing Surface Mount Magnetic Angle Sensor - SO-8 | Future Electronics |
Sensor | RS Americas |
MAGNETIC ANGLE SENSOR, AMR, SOIC-8 | element14 |
CO KMT37 SO8 ANGLE ANALOG | TTI Europe |
MAGNETIC HALL EFFECT SENSORS | Richardson RFPD |
Board Mount Hall Effect / Magnetic Sensors MAGNETIC ANGLE SENSOR S08-PKG | Sager |
Where can I find additional details, specifications and documents for a G-MRCO-037?
Additional datasheets, footprints and schematics for G-MRCO-037 are listed on our Part Details page. You can also find images and similar parts to G-MRCO-037 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-MRCO-037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-MRCO-037 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-MRCO-037 fall under?
The G-MRCO-037 is listed under Sensors > Position Sensors > Magnetic Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-MRCO-037 when available in the Magnetic Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-MRCO-037 you can contact the distributor directly for product support, shipping queries etc.
Is the G-MRCO-037 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-MRCO-037 have stock available?
Authorised distributors including Avnet Abacus, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for G-MRCO-037.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-MRCO-037 often in real-time on the comparison pages.
What if I can't find stock of G-MRCO-037?
You can fill out our help required form which you can use to request a quote for G-MRCO-037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.