G-MRCO-028 Position Sensors by TE Connectivity

AMR LINEAR LOW FIELD SENSOR

Status: Active
Series: -
RoHS: Unknown
Aliases: G-MRCO-028
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.28

Distributor Stock
Logo for Farnell
Farnell
from US$4.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.75
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.28
-
Buy Now
Logo for element14
element14
from US$5.41
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Typical Operating Voltage 5V
Typical Average Current 4mA
Typical Signal Amplitude 7mV/V
Signal Output Passive Analog
Package SOT4W
Product Type Magnetic Low Field Sensor
Sensing Range -6 – 6kA/m
Operating Temperature Range -40 – 150°C, -40 – 302°F

Alternative Descriptions

Linear Magnetic Field Sensor, 5V, Leaded | Newark Electronics
Sensor | RS Americas
LINEAR MAGNETIC FIELD SENSOR, 5V, LEADED | element14
Magnetoresistive Sensor 2-Axis 2(mV/V)/(kA/m) 4-Pin SOT-W | Avnet America
MAGNETIC HALL EFFECT SENSORS | Richardson RFPD
Board Mount Hall Effect / Magnetic Sensors KMZ10CM SOT4W ROHS | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G-MRCO-028?

Additional datasheets, footprints and schematics for G-MRCO-028 are listed on our Part Details page. You can also find images and similar parts to G-MRCO-028 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G-MRCO-028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-MRCO-028 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G-MRCO-028 fall under?

The G-MRCO-028 is listed under Sensors > Position Sensors > Magnetic Sensors.

Can I view similar or alternative parts?

You can view similar parts to G-MRCO-028 when available in the Magnetic Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G-MRCO-028 you can contact the distributor directly for product support, shipping queries etc.

Is the G-MRCO-028 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G-MRCO-028 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for G-MRCO-028.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G-MRCO-028 often in real-time on the comparison pages.

What if I can't find stock of G-MRCO-028?

You can fill out our help required form which you can use to request a quote for G-MRCO-028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay