Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | G-MRCO-017 |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.19
|
No stock
|
Buy Now | |
RS Americas
from US$2.19
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
-
|
Buy Now | |
Future Electronics
from US$1.84
|
-
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now | |
element14
from US$2.29
|
-
|
Buy Now | |
TTI Europe
from US$1.97
|
-
|
Buy Now | |
Richardson RFPD
from US$1.49
|
-
|
Buy Now | |
Sager
from US$2.26
|
-
|
Buy Now |
Typical Average Current | .5mA |
---|---|
Typical Operating Voltage | 5V |
Typical Signal Amplitude | 0mV/V |
Signal Output | Passive Analog |
Package | TDFN2.5x2.5 |
Product Type | Magnetic Switch Sensor |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Sensing Range | 1.4 – 2.3kA/m |
Sensor, MS32, Position, G-MRCO-017 | TE Connectivity G-MRCO-017 | RS Americas |
Co Ms32 8L Tdfn 2,5X2,5 Switch Analog |Te Connectivity Sensors G-MRCO-017 | Newark Electronics |
CO MS32 8L TDFN 2,5x2,5 SWITCH ANALOG | Future Electronics |
Magnetoresistive Sensor 2-Axis 3(mV/V)/(kA/m) 8-Pin TDFN T/R | Avnet America |
MAGNETIC FIELD SENSOR, TDFN | element14 |
CO MS32 8L TDFN 25X25 | TTI Europe |
MAGNETIC HALL EFFECT SENSORS | Richardson RFPD |
Board Mount Hall Effect / Magnetic Sensors MS32 | Sager |
Where can I find additional details, specifications and documents for a G-MRCO-017?
Additional datasheets, footprints and schematics for G-MRCO-017 are listed on our Part Details page. You can also find images and similar parts to G-MRCO-017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-MRCO-017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-MRCO-017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-MRCO-017 fall under?
The G-MRCO-017 is listed under Sensors > Position Sensors > Magnetic Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-MRCO-017 when available in the Magnetic Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-MRCO-017 you can contact the distributor directly for product support, shipping queries etc.
Is the G-MRCO-017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-MRCO-017 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for G-MRCO-017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-MRCO-017 often in real-time on the comparison pages.
What if I can't find stock of G-MRCO-017?
You can fill out our help required form which you can use to request a quote for G-MRCO-017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.