Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | G-MRCO-016 |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.82
|
4,125
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
3,000
in stock
|
Buy Now | |
element14
from US$3.11
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$1.97
|
3,000
in stock
|
Buy Now | |
Farnell
from US$2.39
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.84
|
-
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now | |
RS Americas
from US$1.96
|
-
|
Buy Now | |
Richardson RFPD
from US$1.49
|
-
|
Buy Now | |
Sager
from US$2.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Typical Average Current | 1.6mA |
---|---|
Typical Operating Voltage | 5V |
Typical Signal Amplitude | 11mV/V |
Signal Output | Passive Analog |
Package | TDFN2.5x2.5 |
Product Type | Magnetic Angle Sensor |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Sensing Range | 0 – 180° |
Hall Effect Sensor Lin Mag Field | RS |
Sensor Ic, Amr, Angle, Tdfn-Ep-8 | Newark Electronics |
SENSOR IC, AMR, ANGLE, TDFN-EP-8 | element14 |
Angular sensor, 180 | Future Electronics |
Magnetoresistive Sensor 2-Axis 8-Pin TDFN T/R | Avnet America |
Sensor | RS Americas |
MAGNETIC HALL EFFECT SENSORS | Richardson RFPD |
Board Mount Hall Effect / Magnetic Sensors Lin Mag Field Sens Half BR w/o int mag | Sager |
Where can I find additional details, specifications and documents for a G-MRCO-016?
Additional datasheets, footprints and schematics for G-MRCO-016 are listed on our Part Details page. You can also find images and similar parts to G-MRCO-016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-MRCO-016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-MRCO-016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-MRCO-016 fall under?
The G-MRCO-016 is listed under Sensors > Position Sensors > Magnetic Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-MRCO-016 when available in the Magnetic Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-MRCO-016 you can contact the distributor directly for product support, shipping queries etc.
Is the G-MRCO-016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-MRCO-016 have stock available?
Authorised distributors including RS, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for G-MRCO-016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-MRCO-016 often in real-time on the comparison pages.
What if I can't find stock of G-MRCO-016?
You can fill out our help required form which you can use to request a quote for G-MRCO-016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.