Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
465
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$1.27
|
-
|
Buy Now | |
element14
from US$0.78
|
-
|
Buy Now | |
Distrelec
from US$1.06
|
-
|
Buy Now | |
Farnell
from US$0.77
|
-
|
Buy Now |
GMOV Hybrid Protection Comp 14mm 250Vrms | RS |
Bulk Pack 14Mm Od Gmov /Box |Bourns GMOV-14D251K | Newark Electronics |
GDT-MOV Hybrid Protection Component 6kA 320VDC/250VAC 2-Pin Radial Bulk | Avnet America |
Hybrid Protection Component, 14D, 250 Vrms, 6kA, TH In-line, GMOV Series | Bourns GMOV-14D251K | RS Americas |
Bourns Hybrid Design Varistor 250VAC, 320VDC | Distrelec |
VARISTOR, MOV, 675V, DISC 14MM | Farnell |
Where can I find additional details, specifications and documents for a GMOV-14D251K?
Additional datasheets, footprints and schematics for GMOV-14D251K are listed on our Part Details page. You can also find images and similar parts to GMOV-14D251K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GMOV-14D251K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMOV-14D251K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GMOV-14D251K fall under?
The GMOV-14D251K is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to GMOV-14D251K when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GMOV-14D251K you can contact the distributor directly for product support, shipping queries etc.
Is the GMOV-14D251K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GMOV-14D251K have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for GMOV-14D251K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GMOV-14D251K often in real-time on the comparison pages.
What if I can't find stock of GMOV-14D251K?
You can fill out our help required form which you can use to request a quote for GMOV-14D251K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.