GMA.2B.071.RG Circular Connectors & Components by Lemo

BEND RELIEF, 2E/2K/2L/2C/2G SERIES CONN

Status: Unknown
Series: 2B/2C/2G/2E/2K/2L/2S Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.51

Distributor Stock
Logo for Newark
Newark
-
5
in stock
Buy Now
Logo for Sager
Sager
from US$4.51
-
Buy Now

Specifications

Cable Diameter Max 7.9mm
Strain Relief Material Silicone Elastomer
Product Range 2B/2C/2G/2E/2K/2L/2S Series
For Use With Lemo 2E, 2K, 2L, 2C & 2G Series Connectors
RoHS Compliant Yes

Alternative Descriptions

Bend Relief, 2E/2K/2L/2C/2G Series Conn | Newark Electronics
Circular Push Pull Connectors SIZE 2B BEND RELIEF | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GMA.2B.071.RG?

Additional datasheets, footprints and schematics for GMA.2B.071.RG are listed on our Part Details page. You can also find images and similar parts to GMA.2B.071.RG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GMA.2B.071.RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GMA.2B.071.RG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GMA.2B.071.RG fall under?

The GMA.2B.071.RG is listed under Connectors > Circular Connectors & Components > Circular Connector Clamps / Strain Reliefs.

Can I view similar or alternative parts?

You can view similar parts to GMA.2B.071.RG when available in the Circular Connector Clamps / Strain Reliefs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GMA.2B.071.RG you can contact the distributor directly for product support, shipping queries etc.

Is the GMA.2B.071.RG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for GMA.2B.071.RG have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for GMA.2B.071.RG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GMA.2B.071.RG often in real-time on the comparison pages.

What if I can't find stock of GMA.2B.071.RG?

You can fill out our help required form which you can use to request a quote for GMA.2B.071.RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay