Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.51
|
No stock
|
Buy Now | |
Chip One Stop
from US$79.60
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$34.53
|
6
in stock
|
Buy Now | |
element14
from US$30.93
|
6
in stock
|
Buy Now | |
Farnell
from US$36.66
|
6
in stock
|
Buy Now | |
Avnet America
from US$27.71
|
-
|
Buy Now | |
RS Americas
from US$33.28
|
-
|
Buy Now | |
Sager
from US$29.81
|
-
|
Buy Now |
Supply Voltage DC Min | - |
---|---|
Supply Voltage DC Max | 100V |
Sensor Housing | Rectangular |
No. of Pins | - |
Output Current | - |
Operating Magnetic Force Max | - |
Product Range | - |
Operating Temperature Max | 60°C |
Reed Proximity Sensor, 15Mm, 100Vdc | Newark Electronics |
REED PROXIMITY SENSOR, 15MM, 100VDC | element14 |
Magnetic Proximity Sensor GLS | RS |
SET PART-2 PCS-GLSS1 & GLSM1 | Avnet America |
Magnetic Proximity Sensor 0.59 in.(15mm) Distance SPST-NO | Omron Automation GLS-1 | RS Americas |
Proximity Sensors Reed Switch & Magnet | Sager |
Where can I find additional details, specifications and documents for a GLS1?
Additional datasheets, footprints and schematics for GLS1 are listed on our Part Details page. You can also find images and similar parts to GLS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GLS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GLS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GLS1 fall under?
The GLS1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to GLS1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GLS1 you can contact the distributor directly for product support, shipping queries etc.
Is the GLS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GLS1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for GLS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GLS1 often in real-time on the comparison pages.
What if I can't find stock of GLS1?
You can fill out our help required form which you can use to request a quote for GLS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.