Status: | Unknown |
---|---|
Series: | GLFR Series |
RoHS: | Unknown |
Product Range | GLFR Series |
---|---|
Inductance | 47µH |
DC Current Rating | 100mA |
High Frequency Inductor Case | 0603 ^1608 Metric] |
Inductor Construction | Shielded |
DC Resistance Max | 2.3ohm |
No. of Pins | 2 |
Power Line Ind, 47Uh,100Ma,20% | Newark Electronics |
Where can I find additional details, specifications and documents for a GLFR1608T470M-LR?
Additional datasheets, footprints and schematics for GLFR1608T470M-LR are listed on our Part Details page. You can also find images and similar parts to GLFR1608T470M-LR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GLFR1608T470M-LR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GLFR1608T470M-LR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GLFR1608T470M-LR fall under?
The GLFR1608T470M-LR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to GLFR1608T470M-LR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GLFR1608T470M-LR you can contact the distributor directly for product support, shipping queries etc.
Is the GLFR1608T470M-LR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GLFR1608T470M-LR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for GLFR1608T470M-LR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GLFR1608T470M-LR often in real-time on the comparison pages.
What if I can't find stock of GLFR1608T470M-LR?
You can fill out our help required form which you can use to request a quote for GLFR1608T470M-LR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.