Status: | Unknown |
---|---|
Series: | GLFR Series |
RoHS: | Compliant |
No distributors results available
Inductance | 2.2µH |
---|---|
DC Resistance Max | 0.17ohm |
DC Current Rating | 600mA |
Inductor Case Style | 0603 [1608 Metric] |
Product Range | GLFR Series |
Inductance Tolerance | ± 20% |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a GLFR1608T2R2M-LR?
Additional datasheets, footprints and schematics for GLFR1608T2R2M-LR are listed on our Part Details page. You can also find images and similar parts to GLFR1608T2R2M-LR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GLFR1608T2R2M-LR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GLFR1608T2R2M-LR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GLFR1608T2R2M-LR fall under?
The GLFR1608T2R2M-LR is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to GLFR1608T2R2M-LR when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GLFR1608T2R2M-LR you can contact the distributor directly for product support, shipping queries etc.
Is the GLFR1608T2R2M-LR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GLFR1608T2R2M-LR have stock available?
There is no stock from authorised distributors for GLFR1608T2R2M-LR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GLFR1608T2R2M-LR often in real-time on the comparison pages.
What if I can't find stock of GLFR1608T2R2M-LR?
You can fill out our help required form which you can use to request a quote for GLFR1608T2R2M-LR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.