Status: | Unknown |
---|---|
Series: | GLD Series |
RoHS: | Compliant |
No distributors results available
Limit Switch Actuator | Side Rotary Roller |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 6A |
Contact Voltage AC Max | 120V |
Operating Force Max | 0.12N-m |
Product Range | GLD Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a GLDC01A1A-D1?
Additional datasheets, footprints and schematics for GLDC01A1A-D1 are listed on our Part Details page. You can also find images and similar parts to GLDC01A1A-D1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GLDC01A1A-D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GLDC01A1A-D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GLDC01A1A-D1 fall under?
The GLDC01A1A-D1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to GLDC01A1A-D1 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GLDC01A1A-D1 you can contact the distributor directly for product support, shipping queries etc.
Is the GLDC01A1A-D1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GLDC01A1A-D1 have stock available?
There is no stock from authorised distributors for GLDC01A1A-D1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GLDC01A1A-D1 often in real-time on the comparison pages.
What if I can't find stock of GLDC01A1A-D1?
You can fill out our help required form which you can use to request a quote for GLDC01A1A-D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.