Status: | Unknown |
---|---|
Series: | GLS Series |
RoHS: | Unknown |
Prices starting from US$42.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$103.58
|
69
in stock
|
Buy Now | |
Distrelec
from US$69.41
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$77.84
|
36
in stock
|
Buy Now | |
element14
from US$80.19
|
36
in stock
|
Buy Now | |
Farnell
from US$102.41
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$75.23
|
13
in stock
|
Buy Now | |
RS Americas
from US$42.69
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$135.94
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$106.00
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$82.76
|
-
|
Buy Now | |
TTI Europe
from US$74.94
|
-
|
Buy Now | |
Sager
from US$71.13
|
-
|
Buy Now |
Limit Switch Actuator | Wobble Coil Spring |
---|---|
Contact Configuration | 1NO / 1NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 300V |
Operating Force Max | 1.3N |
Product Range | GLS Series |
Contact Current DC Max | 10A |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (07-Jul-2017) |
Actuator Type | Coil Spring |
Approval Bodies | CSA UL |
Case Material | zinc diecast |
Conduit Thread Size | PG13.5 |
Contact Current Rating | 10A |
External Depth | 30mm |
External Length / Height | 55mm |
External Width | 30.5mm |
Fixing Centres LxW | 20-22 |
Fixing Hole Diameter | 4.3mm |
IP / NEMA Rating | IP66 |
No. of Mechanical Operations | 15000000 |
Operating Force | 0.8N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Pre-travel | 3mm |
Standard | EN50047 EN60947-5-1 IEC947-5-1-3 |
Switch Operation | Off-On |
Thermal Current Rating | 10A |
Metal limitswitch w/coil spring actuator | RS |
Honeywell Limit Switch, Wobble Coil Spring, Electrostatic Epoxy Coated Zinc, 1NC + 1NO, Snap Action | Distrelec |
Limit Switch, Coil Spring | Newark Electronics |
LIMIT SWITCH, COIL SPRING | element14 |
Limit switch | Transfer Multisort Elektronik |
Limit Switch, SPDT, Wobble, Coil Spring, GLC Series | Honeywell GLCB01E7B | RS Americas |
Limit Switches Limit Switch GL Min Din | Rapid Electronics |
Switch, Limit | Carlton-Bates |
LIMIT SWITCHES | TTI Europe |
Where can I find additional details, specifications and documents for a GLCB01E7B?
Additional datasheets, footprints and schematics for GLCB01E7B are listed on our Part Details page. You can also find images and similar parts to GLCB01E7B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GLCB01E7B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GLCB01E7B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GLCB01E7B fall under?
The GLCB01E7B is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to GLCB01E7B when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GLCB01E7B you can contact the distributor directly for product support, shipping queries etc.
Is the GLCB01E7B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GLCB01E7B have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for GLCB01E7B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GLCB01E7B often in real-time on the comparison pages.
What if I can't find stock of GLCB01E7B?
You can fill out our help required form which you can use to request a quote for GLCB01E7B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.