Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
12,725
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
457,500
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
126,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
12,148
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
7,500
in stock
|
Buy Now | |
element14
from US$0.12
|
4,961
in stock
|
Buy Now | |
Farnell
from US$0.14
|
4,703
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
402,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.9V |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
1 A 1000 V Surface Mount Glass Passivated Junction Rectifier - DO-213AB | Future Electronics |
1.0A 1KV STD DO213AB | TTI Europe |
Diode Standard Rectifier 1A 1KV DO213AB | RS |
Vishay Glass Passivated Rectifier 1kV 1A DO-213AB | Distrelec |
Repetitive Peak Reverse Voltage:1Kv | Newark Electronics |
RECTIFIER, SINGLE, 1KV, 1A, DO-213AB | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode 1KV 1A 2-Pin DO-213AB T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a GL41M-E3/96.?
Additional datasheets, footprints and schematics for GL41M-E3/96. are listed on our Part Details page. You can also find images and similar parts to GL41M-E3/96. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GL41M-E3/96. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GL41M-E3/96. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GL41M-E3/96. fall under?
The GL41M-E3/96. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GL41M-E3/96. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GL41M-E3/96. you can contact the distributor directly for product support, shipping queries etc.
Is the GL41M-E3/96. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GL41M-E3/96. have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Distrelec and Newark Electronics have stock available or on a lead time for GL41M-E3/96..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GL41M-E3/96. often in real-time on the comparison pages.
What if I can't find stock of GL41M-E3/96.?
You can fill out our help required form which you can use to request a quote for GL41M-E3/96. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.