GL41J-E3/96 Diodes by Vishay Intertechnology

STANDARD DIODE, 1A, 600V, DO-213AB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
from US$0.30
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.12
28,526
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.08
1,500
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.12
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.1V
Forward Surge Current Ifsm Max 30A
RoHS Compliant Yes

Alternative Descriptions

1 A 600 V Surface Mount Glass Passivated Junction Rectifier - DO-213AB | Future Electronics
1A600VSTDSUPERECT.MELF | EBV Elektronik
Standard Diode, 1A, 600V, Do-213Ab | Newark Electronics
Diode 600V 1A 2-Pin DO-213AB T/R | Avnet America
1.0A 600V STD DO213AB | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GL41J-E3/96?

Additional datasheets, footprints and schematics for GL41J-E3/96 are listed on our Part Details page. You can also find images and similar parts to GL41J-E3/96 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GL41J-E3/96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GL41J-E3/96 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GL41J-E3/96 fall under?

The GL41J-E3/96 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to GL41J-E3/96 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GL41J-E3/96 you can contact the distributor directly for product support, shipping queries etc.

Is the GL41J-E3/96 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GL41J-E3/96 have stock available?

Authorised distributors including Future Electronics, Chip One Stop, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for GL41J-E3/96.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GL41J-E3/96 often in real-time on the comparison pages.

What if I can't find stock of GL41J-E3/96?

You can fill out our help required form which you can use to request a quote for GL41J-E3/96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay