GL41D-E3/96 Diodes by Vishay Intertechnology

DIODE, STANDARD, 1A, 200V, DO-213AB-2, FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
from US$0.23
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.13
33,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.15
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.1V
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

1.0A 200V STD DO213AB | TTI Europe
Diode, Standard, 1A, 200V, Do-213Ab-2 | Newark Electronics
Diode 200V 1A 2-Pin DO-213AB T/R | Avnet America
GL41D-E3/96, SMT Diode, 200V 1A, 2-Pin DO-213AB | Siliconix / Vishay GL41D-E3/96 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GL41D-E3/96?

Additional datasheets, footprints and schematics for GL41D-E3/96 are listed on our Part Details page. You can also find images and similar parts to GL41D-E3/96 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GL41D-E3/96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GL41D-E3/96 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GL41D-E3/96 fall under?

The GL41D-E3/96 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to GL41D-E3/96 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GL41D-E3/96 you can contact the distributor directly for product support, shipping queries etc.

Is the GL41D-E3/96 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GL41D-E3/96 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and EBV Elektronik have stock available or on a lead time for GL41D-E3/96.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GL41D-E3/96 often in real-time on the comparison pages.

What if I can't find stock of GL41D-E3/96?

You can fill out our help required form which you can use to request a quote for GL41D-E3/96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay