Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Future Electronics
from US$0.13
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
1 A 100 V Surface Mount Glass Passivated Junction Rectifier - DO-213AB | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Diode 100V 1A DO-213AB | RS |
Diode, Standard, 1A, 100V, Do-213Ab-2 | Newark Electronics |
Diode 100V 1A 2-Pin DO-213AB T/R | Avnet America |
GL41B-E3/96, SMT Diode, 100V 1A, 2-Pin DO-213AB | Siliconix / Vishay GL41B-E3/96 | RS Americas |
1.0A 100V STD DO213AB | TTI Europe |
Where can I find additional details, specifications and documents for a GL41B-E3/96.?
Additional datasheets, footprints and schematics for GL41B-E3/96. are listed on our Part Details page. You can also find images and similar parts to GL41B-E3/96. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GL41B-E3/96. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GL41B-E3/96. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GL41B-E3/96. fall under?
The GL41B-E3/96. is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GL41B-E3/96. when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GL41B-E3/96. you can contact the distributor directly for product support, shipping queries etc.
Is the GL41B-E3/96. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GL41B-E3/96. have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for GL41B-E3/96..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GL41B-E3/96. often in real-time on the comparison pages.
What if I can't find stock of GL41B-E3/96.?
You can fill out our help required form which you can use to request a quote for GL41B-E3/96. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.