Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Forward Surge Current Ifsm Max | 30A |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
1 A 50 V Surface Mount Glass Passivated Junction Rectifier - DO-213AB | Future Electronics |
Diode, Standard, 1A, 50V, Do-213Ab-2 | Newark Electronics |
Diode 50V 1A 2-Pin DO-213AB T/R | Avnet America |
1.0A 50V STD DO213AB | TTI Europe |
Where can I find additional details, specifications and documents for a GL41A-E3/97?
Additional datasheets, footprints and schematics for GL41A-E3/97 are listed on our Part Details page. You can also find images and similar parts to GL41A-E3/97 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GL41A-E3/97 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GL41A-E3/97 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GL41A-E3/97 fall under?
The GL41A-E3/97 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GL41A-E3/97 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GL41A-E3/97 you can contact the distributor directly for product support, shipping queries etc.
Is the GL41A-E3/97 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GL41A-E3/97 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for GL41A-E3/97.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GL41A-E3/97 often in real-time on the comparison pages.
What if I can't find stock of GL41A-E3/97?
You can fill out our help required form which you can use to request a quote for GL41A-E3/97 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.