GL34J-E3/83 Diodes by Vishay Intertechnology

DIODE, STANDARD, 500MA, 600V, DO-213AA, FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Newark
Newark
from US$0.12
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.11
135,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 500mA
Diode Configuration Single
Forward Voltage VF Max 1.3V
Reverse Recovery Time trr Max 1.5µs
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

.5A 600V STD DO213AA | TTI Europe
Diode, Standard, 500Ma, 600V, Do-213Aa, Full Reel | Newark Electronics
GL34J Series 600 V 500 mA SMT Glass Passivated Junction Rectifier - DO-213AA | Future Electronics
Diode Switching 600V 0.5A 2-Pin DO-213AA T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GL34J-E3/83?

Additional datasheets, footprints and schematics for GL34J-E3/83 are listed on our Part Details page. You can also find images and similar parts to GL34J-E3/83 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GL34J-E3/83 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GL34J-E3/83 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GL34J-E3/83 fall under?

The GL34J-E3/83 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to GL34J-E3/83 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GL34J-E3/83 you can contact the distributor directly for product support, shipping queries etc.

Is the GL34J-E3/83 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GL34J-E3/83 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for GL34J-E3/83.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GL34J-E3/83 often in real-time on the comparison pages.

What if I can't find stock of GL34J-E3/83?

You can fill out our help required form which you can use to request a quote for GL34J-E3/83 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay