Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$100.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$135.83
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$131.19
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$132.46
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$131.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$100.51
|
-
|
Buy Now | |
RS Americas
from US$183.62
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Contact Configuration | 3PST-NC |
---|---|
Switch Terminals | Screw |
Contact Voltage AC Max | 600V |
Contact Current AC Max | 6A |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 3A |
Port Style | NPT |
RoHS Compliant | Yes |
Guard Door Interlock Actuator Key 240V AC, 250V DC 10A | Carlton-Bates |
Keylock SW 3NC 10A 250Vdc Key Operat Interlock | Rapid Electronics |
Honeywell Keylock Switches 3NC 10A 250Vdc Key Oper | Distrelec |
Limit Switch/Honeywell Rohs Compliant: Yes |Honeywell GKNA30 | Newark Electronics |
Limit Switch, Contact Door, Interlock Safety, 1/2 in NPT Conduit, 3NC | Honeywell GKNA30 | RS Americas |
Keylock Switches 3NC 10A 250Vdc Key Operat Interlock | Sager |
Where can I find additional details, specifications and documents for a GKNA30?
Additional datasheets, footprints and schematics for GKNA30 are listed on our Part Details page. You can also find images and similar parts to GKNA30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GKNA30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GKNA30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GKNA30 fall under?
The GKNA30 is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to GKNA30 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GKNA30 you can contact the distributor directly for product support, shipping queries etc.
Is the GKNA30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GKNA30 have stock available?
Authorised distributors including Carlton-Bates, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for GKNA30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GKNA30 often in real-time on the comparison pages.
What if I can't find stock of GKNA30?
You can fill out our help required form which you can use to request a quote for GKNA30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.