Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$97.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$108.13
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$105.23
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$110.00
|
4
in stock
|
Buy Now | |
RS Americas
from US$130.21
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$97.21
|
-
|
Buy Now | |
element14
from US$118.73
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Contact Configuration | DPST-NC |
---|---|
Switch Terminals | Screw |
Contact Voltage AC Max | 600V |
Contact Current AC Max | 6A |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 2.8A |
RoHS Compliant | Yes |
Keylock SW 2NC Slow Act 1/2 NPT Dual Entry | Rapid Electronics |
Honeywell Keylock Switches 2NC Slow Act 1/2 NPT Du | Distrelec |
Limit Switch, Dual Entry Key Operated Safety, 1/2 In NPT, Conduit, 2NC Contact | Honeywell GKEA06L | RS Americas |
Limit Switch-Compact Housing/Honeywell Rohs Compliant: Yes |Honeywell GKEA06L | Newark Electronics |
Keylock Switches 2NC Slow Act 1/2 NPT Dual Entry Interlock | Sager |
Where can I find additional details, specifications and documents for a GKEA06L?
Additional datasheets, footprints and schematics for GKEA06L are listed on our Part Details page. You can also find images and similar parts to GKEA06L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GKEA06L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GKEA06L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GKEA06L fall under?
The GKEA06L is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to GKEA06L when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GKEA06L you can contact the distributor directly for product support, shipping queries etc.
Is the GKEA06L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GKEA06L have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for GKEA06L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GKEA06L often in real-time on the comparison pages.
What if I can't find stock of GKEA06L?
You can fill out our help required form which you can use to request a quote for GKEA06L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.