Status: | Unknown |
---|---|
Series: | GJM Series |
RoHS: | Unknown |
Prices starting from US$0.0042
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0055
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.0042
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0059
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.0049
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0080
|
9,700
in stock
|
Buy Now | |
Avnet America
from US$0.0073
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.5pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 0.25pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | GJM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
KC0,5pF0402 0,25pF50V NP0 LLoss | Rutronik |
0402 0.5 pF 50V â–’0.25 pF Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
Cap, 0.5Pf, 50V, Mlcc, 0402 | Newark Electronics |
CAP, 0.5PF, 50V, MLCC, 0402 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.5 pF, 50 V, ± 0.25pF, C0G (NP0), 0402 [1005 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.5 pF, 50 V, � 0.25pF, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GJM1555C1HR50CB01D?
Additional datasheets, footprints and schematics for GJM1555C1HR50CB01D are listed on our Part Details page. You can also find images and similar parts to GJM1555C1HR50CB01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GJM1555C1HR50CB01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GJM1555C1HR50CB01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GJM1555C1HR50CB01D fall under?
The GJM1555C1HR50CB01D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GJM1555C1HR50CB01D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GJM1555C1HR50CB01D you can contact the distributor directly for product support, shipping queries etc.
Is the GJM1555C1HR50CB01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GJM1555C1HR50CB01D have stock available?
Authorised distributors including Rutronik, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for GJM1555C1HR50CB01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GJM1555C1HR50CB01D often in real-time on the comparison pages.
What if I can't find stock of GJM1555C1HR50CB01D?
You can fill out our help required form which you can use to request a quote for GJM1555C1HR50CB01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.