Status: | Unknown |
---|---|
Series: | GJM Series |
RoHS: | Unknown |
Prices starting from US$0.0126
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0257
|
11,836
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0206
|
19,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
11,836
in stock
|
Buy Now | |
element14
from US$0.0264
|
11,836
in stock
|
Buy Now | |
RS
from US$0.0312
|
9,900
in stock
|
Buy Now | |
Future Electronics
from US$0.0126
|
-
|
Buy Now | |
Avnet America
from US$0.0189
|
-
|
Buy Now | |
Avnet Asia
from US$0.0160
|
-
|
Buy Now | |
TTI Europe
from US$0.0167
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 18pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 2% |
Dielectric Characteristic | C0G / NP0 |
Product Range | GJM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 18Pf, 50V, Mlcc, 0402 Rohs Compliant: Yes |Murata GJM1555C1H180GB01D | Newark Electronics |
CAP, 18PF, 50V, MLCC, 0402 | element14 |
MLCC - SMD/SMT 18PF 50V 2% 0402 | RS |
0402 18 pF 50 V â–’2% C0G/NP0 Multilayer Ceramic Chip Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 18 pF, 50 V, ± 2%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
18PF 50V 2% 0402 | TTI Europe |
Multilayer Ceramic Capacitor, 18 pF, 50 V, � 2%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GJM1555C1H180GB01D?
Additional datasheets, footprints and schematics for GJM1555C1H180GB01D are listed on our Part Details page. You can also find images and similar parts to GJM1555C1H180GB01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GJM1555C1H180GB01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GJM1555C1H180GB01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GJM1555C1H180GB01D fall under?
The GJM1555C1H180GB01D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GJM1555C1H180GB01D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GJM1555C1H180GB01D you can contact the distributor directly for product support, shipping queries etc.
Is the GJM1555C1H180GB01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GJM1555C1H180GB01D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for GJM1555C1H180GB01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GJM1555C1H180GB01D often in real-time on the comparison pages.
What if I can't find stock of GJM1555C1H180GB01D?
You can fill out our help required form which you can use to request a quote for GJM1555C1H180GB01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.