Status: | Unknown |
---|---|
Series: | GJM Series |
RoHS: | Unknown |
Prices starting from US$0.0084
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0112
|
1,550
in stock
|
Buy Now | |
TTI Europe
from US$0.0122
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0135
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0232
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
1,550
in stock
|
Buy Now | |
element14
from US$0.0169
|
1,550
in stock
|
Buy Now | |
Avnet America
from US$0.0189
|
-
|
Buy Now | |
Avnet Asia
from US$0.0084
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.9pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 0.05pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | GJM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
.90PF 25V .05PF 0201 | TTI Europe |
0201 0.9 pF 25 V â–’0.05 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 0.9Pf, 25V, Mlcc, 0201 | Newark Electronics |
CAP, 0.9PF, 25V, MLCC, 0201 | element14 |
Multilayer Ceramic Capacitor, 0.9 pF, 25 V, ± 0.05pF, C0G (NP0), 0201 [0603 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.9 pF, 25 V, � 0.05pF, C0G (NP0), 0201 [0603 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GJM0335C1ER90WB01D?
Additional datasheets, footprints and schematics for GJM0335C1ER90WB01D are listed on our Part Details page. You can also find images and similar parts to GJM0335C1ER90WB01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GJM0335C1ER90WB01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GJM0335C1ER90WB01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GJM0335C1ER90WB01D fall under?
The GJM0335C1ER90WB01D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GJM0335C1ER90WB01D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GJM0335C1ER90WB01D you can contact the distributor directly for product support, shipping queries etc.
Is the GJM0335C1ER90WB01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GJM0335C1ER90WB01D have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for GJM0335C1ER90WB01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GJM0335C1ER90WB01D often in real-time on the comparison pages.
What if I can't find stock of GJM0335C1ER90WB01D?
You can fill out our help required form which you can use to request a quote for GJM0335C1ER90WB01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.