Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.05V |
Reverse Recovery Time trr Max | 200ns |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a GI824-E3/51?
Additional datasheets, footprints and schematics for GI824-E3/51 are listed on our Part Details page. You can also find images and similar parts to GI824-E3/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GI824-E3/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GI824-E3/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GI824-E3/51 fall under?
The GI824-E3/51 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GI824-E3/51 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GI824-E3/51 you can contact the distributor directly for product support, shipping queries etc.
Is the GI824-E3/51 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GI824-E3/51 have stock available?
There is no stock from authorised distributors for GI824-E3/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GI824-E3/51 often in real-time on the comparison pages.
What if I can't find stock of GI824-E3/51?
You can fill out our help required form which you can use to request a quote for GI824-E3/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.