Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
3,163
in stock
|
Buy Now | |
element14
from US$0.40
|
3,163
in stock
|
Buy Now | |
Farnell
from US$0.38
|
3,163
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 400A |
Operating Temperature Max | 150°C |
Diode Case Style | P600 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Rectifier, Single, 6A, 800V, P600 | Newark Electronics |
RECTIFIER, SINGLE, 6A, 800V, P600 | element14 |
Diode Switching 800V 6A Case P600 | RS |
GI756 Series 6 A 800 V High Current Plastic Axial Rectifier - P-600 | Future Electronics |
Diode Rectifier 800V 6A 2-Pin Case P600 T/R | Avnet America |
DIODE GEN PURP 800V 6A P600 | General Semiconductor / Vishay GI758-E3/54 | RS Americas |
6.0A 800V UF P600 | TTI Europe |
Where can I find additional details, specifications and documents for a GI758-E3/54?
Additional datasheets, footprints and schematics for GI758-E3/54 are listed on our Part Details page. You can also find images and similar parts to GI758-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GI758-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GI758-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GI758-E3/54 fall under?
The GI758-E3/54 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to GI758-E3/54 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GI758-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the GI758-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GI758-E3/54 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for GI758-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GI758-E3/54 often in real-time on the comparison pages.
What if I can't find stock of GI758-E3/54?
You can fill out our help required form which you can use to request a quote for GI758-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.