Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
10,420
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
36,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
4,261
in stock
|
Buy Now | |
element14
from US$0.40
|
4,260
in stock
|
Buy Now | |
Farnell
from US$0.38
|
4,260
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
2,979
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
462
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 900mV |
Reverse Recovery Time trr Max | 2.5µs |
Forward Surge Current Ifsm Max | 400A |
RoHS Compliant | Yes |
6.0A 600V UF P600 | TTI Europe |
Diode Standard Recovery 600V 6A | RS |
Rectifier, Single, 600V, 6A, P600 Rohs Compliant: Yes |Vishay GI756-E3/54 | Newark Electronics |
RECTIFIER, SINGLE, 600V, 6A, P600 | element14 |
Vishay Plastic Rectifier 600V 6A P600 | Distrelec |
GI756 Series 6 A 600 V High Current Plastic Axial Rectifier - P-600 | Future Electronics |
Diode Rectifier 600V 6A 2-Pin Case P600 T/R | Avnet America |
Diode: rectifying | Transfer Multisort Elektronik |
GI756-E3/54, Switching Diode, 600V 6A, 2500ns, 2-Pin P600 | General Semiconductor / Vishay GI756-E3/54 | RS Americas |
Where can I find additional details, specifications and documents for a GI756-E3/54?
Additional datasheets, footprints and schematics for GI756-E3/54 are listed on our Part Details page. You can also find images and similar parts to GI756-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GI756-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GI756-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GI756-E3/54 fall under?
The GI756-E3/54 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GI756-E3/54 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GI756-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the GI756-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GI756-E3/54 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for GI756-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GI756-E3/54 often in real-time on the comparison pages.
What if I can't find stock of GI756-E3/54?
You can fill out our help required form which you can use to request a quote for GI756-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.