GI754-E3/73 Semiconductors - Discretes by Vishay Intertechnology

DIODE STANDARD 6A 400V

Status: Unknown
Series: GI754 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.43
-
Buy Now
Logo for element14
element14
from US$0.70
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 6A
Diode Configuration Single
Forward Voltage VF Max 1.25V
Reverse Recovery Time trr Max 2.5µs
Forward Surge Current Ifsm Max 400A
Operating Temperature Max 150°C
Diode Case Style P600
No. of Pins 2Pins
Product Range GI754 Series
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)
Current Ifsm 400A
Device Marking GI754
Diode Polarity Cathode
Diode Type Standard Recovery
Forward Voltage 1.25V
Junction Temperature Tj Max 150°C
Operating Temperature Min -50°C
Operating Temperature Range -50°C to +150°C
Reverse Recovery Time trr Typ 2.5µs

Alternative Descriptions

6A,400V,plastic Rect |Vishay GI754-E3/73 | Newark Electronics
DIODE, STANDARD, 6A, 400V | element14
Diode Rectifier 400V 22A 2-Pin Case P600 Ammo | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GI754-E3/73?

Additional datasheets, footprints and schematics for GI754-E3/73 are listed on our Part Details page. You can also find images and similar parts to GI754-E3/73 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GI754-E3/73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GI754-E3/73 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GI754-E3/73 fall under?

The GI754-E3/73 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to GI754-E3/73 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GI754-E3/73 you can contact the distributor directly for product support, shipping queries etc.

Is the GI754-E3/73 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GI754-E3/73 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for GI754-E3/73.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GI754-E3/73 often in real-time on the comparison pages.

What if I can't find stock of GI754-E3/73?

You can fill out our help required form which you can use to request a quote for GI754-E3/73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay